MC74VHC4053DT
MC74VHC4053DT
Active
Description:  IC MUX/DEMUX TRIPLE 2X1 16TSSOP
Manufacturer:  onsemi
History Price: $0.12000
In Stock: 40700
MC74VHC4053DT vs MC74VHC4066DR2
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
-
1:1
Number of Circuits
-
4
On-State Resistance (Max)
-
70Ohm
Channel-to-Channel Matching (ΔRon)
-
15Ohm
Voltage - Supply, Single (V-)
-
2V ~ 12V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
160MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
10pF
Current - Leakage (IS(off)) (Max)
-
100nA
Crosstalk
-
-80dB @ 1MHz
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC