MC74VHC4053DR2
MC74VHC4053DR2
Obsolete
Description:  IC SWITCH SPDT X 3 100OHM 16SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 28500
MC74VHC4053DR2 vs MC74VHC4053DT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
-
Number of Circuits
3
-
On-State Resistance (Max)
100Ohm
-
Channel-to-Channel Matching (ΔRon)
10Ohm
-
Voltage - Supply, Single (V-)
2V ~ 6V
-
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
120MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
50pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-60dB @ 1MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-