MC74VHC4053DR2
MC74VHC4053DR2
Obsolete
Description:  IC SWITCH SPDT X 3 100OHM 16SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 28500
MC74VHC4053DR2 vs MC74VHC4052MELG
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Circuit
SPDT
SP4T
Multiplexer/Demultiplexer Circuit
2:1
4:1
Number of Circuits
3
2
On-State Resistance (Max)
100Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
2V ~ 6V
2V ~ 6V
Voltage - Supply, Dual (V?
?V ~ 6V
?V ~ 6V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
120MHz
95MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
50pF
80pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-60dB @ 1MHz
-60dB @ 1MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOEIAJ