MC74VHC4052MG
MC74VHC4052MG
Obsolete
Description:  IC SWITCH SP4TX2 100OHM 16SOEIAJ
Manufacturer:  onsemi
History Price: $0.34000
In Stock: 47400
MC74VHC4052MG vs MC74VHC4051M
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:1
Number of Circuits
2
1
On-State Resistance (Max)
100Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
2V ~ 6V
2V ~ 6V
Voltage - Supply, Dual (V?
?V ~ 6V
?V ~ 6V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
95MHz
80MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
80pF
130pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-60dB @ 1MHz
-60dB @ 1MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
16-SOEIAJ