MC74VHC4052DTR2G
MC74VHC4052DTR2G
Active
Description:  IC SWITCH SP4TX2 100OHM 16TSSOP
Manufacturer:  onsemi
History Price: $0.72000
In Stock: 23000
MC74VHC4052DTR2G vs MC74VHC4051D
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
-
Number of Circuits
2
-
On-State Resistance (Max)
100Ohm
-
Channel-to-Channel Matching (ΔRon)
10Ohm
-
Voltage - Supply, Single (V-)
2V ~ 6V
-
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
95MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
80pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-60dB @ 1MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-