Packaging
Bulk
Bulk or Tube
Switch Circuit
-
SPST - NO/NC
Multiplexer/Demultiplexer Circuit
-
1:1
On-State Resistance (Max)
-
90Ohm
Channel-to-Channel Matching (ΔRon)
-
15Ohm
Voltage - Supply, Single (V-)
-
2V ~ 6V
Voltage - Supply, Dual (V?
-
?V ~ 6V
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
-
10pF
Current - Leakage (IS(off)) (Max)
-
100nA
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP