Packaging
Bulk
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
-
8:1
On-State Resistance (Max)
-
100Ohm
Channel-to-Channel Matching (ΔRon)
-
10Ohm
Voltage - Supply, Single (V-)
-
2V ~ 6V
Voltage - Supply, Dual (V?
-
?V ~ 6V
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
-
130pF
Current - Leakage (IS(off)) (Max)
-
100nA
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
-
16-SOEIAJ