MC74HC4538AFL1
MC74HC4538AFL1
Active
Description:  DUAL PRECISION MONOSTABLE MULTI
Manufacturer:  onsemi
History Price: $0.22000
In Stock: 19600
MC74HC4538AFL1 vs MC74HC4538AF
Manufacturer
Series
74HC
74HC
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
30 ns
30 ns
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Voltage - Supply
2 V ~ 6 V
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
16-SOEIAJ