Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi MC74HC4538ADG
MC74HC4538ADG
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 30NS 16SOIC
Manufacturer:
onsemi
Datasheet:
MC74HC4538ADG Datasheet
History Price: $0.68000
In Stock: 39700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74HC4538ADG vs MC74HC4538ADTR2
Part No
MC74HC4538ADG
MC74HC4538ADTR2
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
onsemi
Series
74HC
74HC
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
30 ns
30 ns
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Voltage - Supply
2 V ~ 6 V
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP