Packaging
Bulk
Tape & Reel (TR)
Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
-
1:1
On-State Resistance (Max)
-
70Ohm
Channel-to-Channel Matching (ΔRon)
-
15Ohm
Voltage - Supply, Single (V-)
-
2V ~ 12V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
-
10pF
Current - Leakage (IS(off)) (Max)
-
100nA
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-TSSOP