MC74HC4051FL2
MC74HC4051FL2
Active
Description:  ANALOG MULTIPLEXER SINGLE 8:1
Manufacturer:  Motorola
History Price: Active
In Stock: 1600
MC74HC4051FL2 vs MC74VHC4052MG
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Circuit
-
SP4T
Multiplexer/Demultiplexer Circuit
-
4:1
Number of Circuits
-
2
On-State Resistance (Max)
-
100Ohm
Channel-to-Channel Matching (ΔRon)
-
10Ohm
Voltage - Supply, Single (V-)
-
2V ~ 6V
Voltage - Supply, Dual (V?
-
?V ~ 6V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
95MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
80pF
Current - Leakage (IS(off)) (Max)
-
100nA
Crosstalk
-
-60dB @ 1MHz
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
-
16-SOEIAJ