MC74HC4051ADR2G
MC74HC4051ADR2G
Active
Description:  IC MUX 8:1 100OHM 16SOIC
Manufacturer:  onsemi
History Price: $0.68000
In Stock: 41800
MC74HC4051ADR2G vs MC74VHC4052D
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
8:1
-
Number of Circuits
1
-
On-State Resistance (Max)
100Ohm
-
Channel-to-Channel Matching (ΔRon)
10Ohm
-
Voltage - Supply, Single (V-)
2V ~ 6V
-
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
80MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
130pF
-
Current - Leakage (IS(off)) (Max)
200nA
-
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-