Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
8:1
4:1
On-State Resistance (Max)
100Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
2V ~ 6V
2V ~ 6V
Voltage - Supply, Dual (V?
?V ~ 6V
?V ~ 6V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
80MHz
95MHz
Channel Capacitance (CS(off), CD(off))
130pF
80pF
Current - Leakage (IS(off)) (Max)
200nA
100nA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC