Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
5.2mA, 5.2mA
-
Input Logic Level - Low
0.5V ~ 1.8V
-
Input Logic Level - High
1.5V ~ 4.2V
-
Max Propagation Delay @ V, Max CL
13ns @ 6V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.209", 5.30mm Width)
-