Logic Type
-
XOR (Exclusive OR)
Voltage - Supply
-
2V ~ 5.5V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
-
8mA, 8mA
Input Logic Level - Low
-
0.53V ~ 0.8V
Input Logic Level - High
-
1.2V ~ 2V
Max Propagation Delay @ V, Max CL
-
8.8ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
SOEIAJ-14
Package / Case
-
14-SOIC (0.209", 5.30mm Width)