Packaging
Bulk
Tape & Reel (TR)
Voltage - Supply
-
2V ~ 5.5V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
-
8mA, 8mA
Input Logic Level - Low
-
0.53V ~ 0.8V
Input Logic Level - High
-
1.2V ~ 2V
Max Propagation Delay @ V, Max CL
-
7.5ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-TSSOP
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)