Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Motorola MC74HC175FEL
MC74HC175FEL
Active
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 4BIT 16SOEIAJ
Manufacturer:
Motorola
Datasheet:
MC74HC175FEL Datasheet
History Price: Active
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74HC175FEL vs MC74VHCT574ADT
Part No
MC74HC175FEL
MC74VHCT574ADT
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Motorola
onsemi
Series
74HC
74VHCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
4
8
Clock Frequency
35 MHz
130 MHz
Max Propagation Delay @ V, Max CL
22ns @ 6V, 50pF
10.4ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
8mA, 8mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
10 pF
4 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOEIAJ
20-TSSOP
Package / Case
16-SOIC (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width)