MC74HC175FEL
MC74HC175FEL
Active
Description:  IC FF D-TYPE SNGL 4BIT 16SOEIAJ
Manufacturer:  Motorola
History Price: Active
In Stock: 10400
MC74HC175FEL vs MC74VHC74DR2G
Manufacturer
Series
74HC
74VHC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
35 MHz
115 MHz
Max Propagation Delay @ V, Max CL
22ns @ 6V, 50pF
9.3ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
8mA, 8mA
Voltage - Supply
2V ~ 6V
2V ~ 5.5V
Current - Quiescent (Iq)
4 μA
2 μA
Input Capacitance
10 pF
4 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOEIAJ
14-SOIC
Package / Case
16-SOIC (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)