Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC74HC11FR1
MC74HC11FR1
Active
Logic - Gates and Inverters
Description:
IC GATE AND 3CH 3 INP
Manufacturer:
Motorola
Datasheet:
MC74HC11FR1 Datasheet
History Price: Active
In Stock: 27100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74HC11FR1 vs MC74VHCU04D
Part No
MC74HC11FR1
MC74VHCU04D
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
onsemi
Series
74HC
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
3
-
Number of Inputs
3
-
Features
-
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
5.2mA, 5.2mA
-
Input Logic Level - Low
0.5V ~ 1.8V
-
Input Logic Level - High
1.5V ~ 4.2V
-
Max Propagation Delay @ V, Max CL
16ns @ 6V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
-
-
Supplier Device Package
-
-
Package / Case
-
-