MC74HC11FR1
MC74HC11FR1
Active
Description:  IC GATE AND 3CH 3 INP
Manufacturer:  Motorola
Datasheet:   MC74HC11FR1 Datasheet
History Price: Active
In Stock: 27100
MC74HC11FR1 vs MC74VHCT86ADTR2
Manufacturer
Series
74HC
74VHCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
AND Gate
XOR (Exclusive OR)
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.8V
0.53V ~ 0.8V
Input Logic Level - High
1.5V ~ 4.2V
1.2V ~ 2V
Max Propagation Delay @ V, Max CL
16ns @ 6V, 50pF
8.8ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-TSSOP
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)