☰
MC74ACT253DR2G
MC74ACT253DR2G
Active
Description:  IC MULTIPLEXER 2 X 4:1 16SOIC
Manufacturer:  onsemi
History Price: $0.75000
In Stock: 42880
MC74ACT253DR2G vs MC74VHCT138ADTRG
Manufacturer
Series
74ACT
74VHCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Multiplexer
Decoder/Demultiplexer
Circuit
2 x 4:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP