Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi MC74ACT158DR2
MC74ACT158DR2
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MULTIPLEXER, ACT SERIES, 4 FUNC,
Manufacturer:
onsemi
Datasheet:
MC74ACT158DR2 Datasheet
History Price: $0.17000
In Stock: 3840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74ACT158DR2 vs MC74ACT253DR2G
Part No
MC74ACT158DR2
MC74ACT253DR2G
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
onsemi
Series
-
74ACT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
-
Multiplexer
Circuit
-
2 x 4:1
Independent Circuits
-
1
Current - Output High, Low
-
24mA, 24mA
Voltage Supply Source
-
Single Supply
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC