☰
MC74ACT157DR2
MC74ACT157DR2
Active
Description:  IC MUX QUAD 2INPUT HS 16-SOIC
Manufacturer:  onsemi
History Price: $0.27000
In Stock: 160
MC74ACT157DR2 vs MC74ACT253DR2G
Manufacturer
Series
74ACT
74ACT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Multiplexer
Multiplexer
Circuit
4 x 2:1
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC