☰
MC74ACT138M
MC74ACT138M
Active
Description:  DECODER/DRIVER, ACT SERIES
Manufacturer:  Motorola
Datasheet:   MC74ACT138M Datasheet
History Price: $0.20000
In Stock: 44000
MC74ACT138M vs MC74ACT253DR2G
Manufacturer
Series
74ACT
74ACT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 3:8
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOEIAJ
16-SOIC