☰
MC74ACT138DR2
MC74ACT138DR2
Active
Description:  IC DECODER/DEMUX 1-8 HS 16SOIC
Manufacturer:  onsemi
History Price: $0.14000
In Stock: 46925
MC74ACT138DR2 vs MC74AC253DR2G
Manufacturer
Series
74ACT
74AC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 3:8
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC