MC74AC273DT
MC74AC273DT
Active
Description:  IC D-TYPE POS TRG SNGL 20TSSOP
Manufacturer:  onsemi
Datasheet:   MC74AC273DT Datasheet
History Price: $0.22000
In Stock: 36100
MC74AC273DT vs MC74VHCT74ADR2G
Manufacturer
Series
-
74VHCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
140 MHz
Max Propagation Delay @ V, Max CL
-
8.8ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8mA, 8mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
2 μA
Input Capacitance
-
4 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)