MC74AC175N
MC74AC175N
Active
Description:  D FLIP-FLOP, AC SERIES
Manufacturer:  onsemi
Datasheet:   MC74AC175N Datasheet
History Price: Active
In Stock: 5000
MC74AC175N vs MC74VHC574DTR2
Manufacturer
Series
-
74VHC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
-
Standard
Type
-
D-Type
Output Type
-
Tri-State, Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
8
Clock Frequency
-
115 MHz
Max Propagation Delay @ V, Max CL
-
10.6ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8mA, 8mA
Voltage - Supply
-
2V ~ 5.5V
Current - Quiescent (Iq)
-
4 μA
Input Capacitance
-
4 pF
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-TSSOP
Package / Case
-
20-TSSOP (0.173", 4.40mm Width)