MC74AC174MEL
MC74AC174MEL
Active
Description:  FLIP FLOP D-TYPE BUS INTERFACE
Manufacturer:  onsemi
History Price: $0.14000
In Stock: 18400
MC74AC174MEL vs MC74VHCT74ADT
Manufacturer
Series
-
74VHCT
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
140 MHz
Max Propagation Delay @ V, Max CL
-
8.8ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8mA, 8mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
2 μA
Input Capacitance
-
4 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-TSSOP
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)