Function
-
Set(Preset) and Reset
Output Type
-
Complementary
Number of Bits per Element
-
1
Clock Frequency
-
115 MHz
Max Propagation Delay @ V, Max CL
-
9.3ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8mA, 8mA
Voltage - Supply
-
2V ~ 5.5V
Current - Quiescent (Iq)
-
2 μA
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)