MC74AC174M
MC74AC174M
Active
Description:  D FLIP-FLOP, AC SERIES
Manufacturer:  Motorola
Datasheet:   MC74AC174M Datasheet
History Price: $0.19000
In Stock: 37300
MC74AC174M vs MC74VHC574DWR2
Manufacturer
Series
-
74VHC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
6
8
Clock Frequency
125 MHz
115 MHz
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
10.6ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Voltage - Supply
2V ~ 6V
2V ~ 5.5V
Current - Quiescent (Iq)
8 μA
4 μA
Input Capacitance
4.5 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOEIAJ
20-SOIC
Package / Case
16-SOIC (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)