MC74AC174DT
MC74AC174DT
Active
Description:  FLIP FLOP D-TYPE BUS INTERFACE
Manufacturer:  onsemi
Datasheet:   MC74AC174DT Datasheet
History Price: $0.14000
In Stock: 6200
MC74AC174DT vs MC74VHCT574ADWR2
Manufacturer
Series
-
74VHCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
-
Standard
Type
-
D-Type
Output Type
-
Tri-State, Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
8
Clock Frequency
-
130 MHz
Max Propagation Delay @ V, Max CL
-
10.4ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8mA, 8mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
4 μA
Input Capacitance
-
4 pF
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-SOIC
Package / Case
-
20-SOIC (0.295", 7.50mm Width)