MC74AC174DR2
MC74AC174DR2
Active
Description:  D FLIP-FLOP, AC SERIES
Manufacturer:  onsemi
History Price: $0.07000
In Stock: 25100
MC74AC174DR2 vs MC74VHC374MELG
Manufacturer
Series
-
74VHC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
-
Standard
Type
-
D-Type
Output Type
-
Tri-State, Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
8
Clock Frequency
-
120 MHz
Max Propagation Delay @ V, Max CL
-
10.1ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8mA, 8mA
Voltage - Supply
-
2V ~ 5.5V
Current - Quiescent (Iq)
-
4 μA
Input Capacitance
-
4 pF
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
SOEIAJ-20
Package / Case
-
20-SOIC (0.209", 5.30mm Width)