MC74AC00MEL
MC74AC00MEL
Active
Description:  IC GATE NAND 4CH 2-INP 14-SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC74AC00MEL Datasheet
History Price: $0.09000
In Stock: 3600
MC74AC00MEL vs MC75451P
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
2
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
65 mA
Current - Output High, Low
-
100μA, 100mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
18ns @ 5V, 15pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
8-PDIP
Package / Case
-
8-DIP (0.300", 7.62mm)