MC74AC00MEL
MC74AC00MEL
Active
Description:  IC GATE NAND 4CH 2-INP 14-SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC74AC00MEL Datasheet
History Price: $0.09000
In Stock: 3600
MC74AC00MEL vs MC74VHCU04DTR2
Manufacturer
Series
-
74VHCU
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
-
Inverter
Number of Circuits
-
6
Number of Inputs
-
1
Features
-
-
Voltage - Supply
-
2V ~ 5.5V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
-
8mA, 8mA
Input Logic Level - Low
-
0.3V
Input Logic Level - High
-
1.7V
Max Propagation Delay @ V, Max CL
-
7ns @ 5V, 50pF
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-TSSOP
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)