MC74AC00DTR2G
MC74AC00DTR2G
Active
Description:  IC GATE NAND 4CH 2-INP 14TSSOP
Manufacturer:  onsemi
History Price: $0.69000
In Stock: 41400
MC74AC00DTR2G vs MC74VHCT32AD
Manufacturer
Series
74AC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Max)
4 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.9V ~ 1.65V
-
Input Logic Level - High
2.1V ~ 3.85V
-
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-TSSOP
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-