MC74AC00DR2G
MC74AC00DR2G
Active
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  onsemi
History Price: $0.60000
In Stock: 48100
MC74AC00DR2G vs MC75454U
Manufacturer
Series
74AC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
4
2
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 6V
4.75V ~ 5.25V
Current - Quiescent (Max)
4 μA
79 mA
Current - Output High, Low
24mA, 24mA
100μA, 300mA
Input Logic Level - Low
0.9V ~ 1.65V
0.8V
Input Logic Level - High
2.1V ~ 3.85V
2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
25ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
8-CDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)