Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MC74AC00DR2G
MC74AC00DR2G
Active
Logic - Gates and Inverters
Description:
IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:
onsemi
Datasheet:
MC74AC00DR2G Datasheet
History Price: $0.60000
In Stock: 48100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74AC00DR2G vs MC74VHCT132AMELG
Part No
MC74AC00DR2G
MC74VHCT132AMELG
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
onsemi
Series
74AC
74VHCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
Schmitt Trigger
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Input Logic Level - Low
0.9V ~ 1.65V
0.5V ~ 0.6V
Input Logic Level - High
2.1V ~ 3.85V
2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
9.7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
SOEIAJ-14
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.209", 5.30mm Width)