MC7448VU1400ND
MC7448VU1400ND
Active
Description:  IC MPU MPC74XX 1.4GHZ 360FCCBGA
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 9000
MC7448VU1400ND vs MC7448VU1600LD
Series
MPC74xx
MPC74xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC G4
PowerPC G4
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
1.4GHz
1.6GHz
Co-Processors/DSP
Multimedia; SIMD
Multimedia; SIMD
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
1.5V, 1.8V, 2.5V
1.5V, 1.8V, 2.5V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
360-CBGA, FCCBGA
360-CBGA, FCCBGA