MC7447AHX1000LB
MC7447AHX1000LB
Active
Description:  IC MPU MPC74XX 1GHZ 360FCCBGA
Manufacturer:  Freescale Semiconductor
History Price: $162.96000
In Stock: 8100
MC7447AHX1000LB vs MC7448VU1400ND
Series
MPC74xx
MPC74xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC G4
PowerPC G4
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
1GHz
1.4GHz
Co-Processors/DSP
Multimedia; SIMD
Multimedia; SIMD
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
1.8V, 2.5V
1.5V, 1.8V, 2.5V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
360-BCBGA, FCCBGA
360-CBGA, FCCBGA