☰
MC705C8ACPE
MC705C8ACPE
Obsolete
Description:  IC MCU 8BIT 8KB OTP 40DIP
Manufacturer:  NXP Semiconductors
Datasheet:   MC705C8ACPE Datasheet
History Price: Obsolete
In Stock: 2560
MC705C8ACPE vs MC705C8ACFNER
Series
HC05
HC05
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HC05
HC05
Core Size
8-Bit
8-Bit
Speed
2.1MHz
2.1MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
24
24
Program Memory Size
8KB (8K x 8)
8KB (8K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
304 x 8
304 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
44-LCC (J-Lead)
Supplier Device Package
40-PDIP
44-PLCC (16.59x16.59)