MC68VZ328CVPR2
MC68VZ328CVPR2
Obsolete
Description:  IC MPU M683XX 33MHZ 144MAPBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 28200
MC68VZ328CVPR2 vs MC68SEC000AA16R2
Series
M683xx
M680x0
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
FLX68000
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
33MHz
16MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, Touch Panel
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.0V
3.3V, 5.0V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
144-LBGA
64-QFP