Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MC68VZ328AGR2
MC68VZ328AGR2
Obsolete
Embedded - Microprocessors
Description:
IC MPU M683XX 33MHZ 144LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC68VZ328AGR2 Datasheet
History Price: Obsolete
In Stock: 22700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68VZ328AGR2 vs MC68SEC000AA20B1
Part No
MC68VZ328AGR2
MC68SEC000AA20B1
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
M683xx
M680x0
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Obsolete
Obsolete
Core Processor
FLX68000
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
33MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, Touch Panel
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.0V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
144-LQFP
64-QFP