MC68VZ328AG
MC68VZ328AG
Obsolete
Description:  IC MPU M683XX 33MHZ 144LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   MC68VZ328AG Datasheet
History Price: Obsolete
In Stock: 41600
MC68VZ328AG vs MC68SEC000FU16
Series
M683xx
M680x0
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
FLX68000
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
33MHz
16MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, Touch Panel
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.0V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
144-LQFP
64-QFP