Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC68SECCFU20B1-FR
MC68SECCFU20B1-FR
Active
Embedded - Microprocessors
Description:
MICROPROCESSOR, 8/16/32 BIT, MC6
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68SECCFU20B1-FR Datasheet
History Price: $13.26000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68SECCFU20B1-FR vs MC68SEC000AA20
Part No
MC68SECCFU20B1-FR
MC68SEC000AA20
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
-
M680x0
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
EC000
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
-
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
-
3.3V, 5.0V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
64-QFP