Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Motorola MC68SEC000PB20
MC68SEC000PB20
Active
Embedded - Microprocessors
Description:
IC MPU 20MHZ 64TQFP
Manufacturer:
Motorola
Datasheet:
MC68SEC000PB20 Datasheet
History Price: $15.13000
In Stock: 5000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68SEC000PB20 vs MC68SEC000CAA20
Part No
MC68SEC000PB20
MC68SEC000CAA20
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Motorola
NXP Semiconductors
Series
-
M680x0
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
68SEC000
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
20MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V, 5V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
64-TQFP
64-QFP