MC68SEC000FU20R2
MC68SEC000FU20R2
Active
Description:  IC MPU 20MHZ 64QFP
Manufacturer:  Freescale Semiconductor
History Price: $14.30000
In Stock: 42800
MC68SEC000FU20R2 vs MC68VZ328CVPR2
Series
-
M683xx
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
M68000
FLX68000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
20MHz
33MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
LCD, Touch Panel
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V, 5V
3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
64-QFP
144-LBGA