MC68SEC000FU20B1
MC68SEC000FU20B1
Active
Description:  IC MPU 20MHZ 64QFP
Manufacturer:  Motorola
History Price: $14.30000
In Stock: 11700
MC68SEC000FU20B1 vs MC68SEC000AA16R2
Series
-
M680x0
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
CPU32
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
20MHz
16MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V, 5V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
64-QFP
64-QFP