Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC68SEC000AA20R2
MC68SEC000AA20R2
Active
Embedded - Microprocessors
Description:
IC MPU M680X0 20MHZ 64QFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68SEC000AA20R2 Datasheet
History Price: $18.63000
In Stock: 27500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68SEC000AA20R2 vs MC68VZ328CAG
Part No
MC68SEC000AA20R2
MC68VZ328CAG
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
M680x0
M683xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
EC000
FLX68000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
20MHz
33MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
LCD, Touch Panel
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V, 5.0V
3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
64-QFP
144-LQFP