Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC68S711E9CFN2
MC68S711E9CFN2
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 12KB OTP 52PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
MC68S711E9CFN2 Datasheet
History Price: Obsolete
In Stock: 12300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68S711E9CFN2 vs MC68HRC908JK3CDW
Part No
MC68S711E9CFN2
MC68HRC908JK3CDW
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
HC11
HC08
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HC11
HC08
Core Size
8-Bit
8-Bit
Speed
2MHz
8MHz
Connectivity
SCI, SPI
-
Peripherals
POR, WDT
LED, LVD, POR, PWM
Number of I/O
38
15
Program Memory Size
12KB (12K x 8)
4KB (4K x 8)
Program Memory Type
OTP
FLASH
EEPROM Size
512 x 8
-
RAM Size
512 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.7V ~ 3.3V
Data Converters
A/D 8x8b
A/D 12x8b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LCC (J-Lead)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
52-PLCC (19.1x19.1)
20-SOIC