MC68P11E1CFN2R2
MC68P11E1CFN2R2
Active
Description:  8-BIT, 2MHZ, HCMOS, PQCC52
Manufacturer:  Freescale Semiconductor
History Price: $11.16000
In Stock: 19000
MC68P11E1CFN2R2 vs MC68LK332GCFC16
Series
HCS12X
M683xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC11
CPU32
Core Size
8-Bit
32-Bit
Speed
2MHz
16MHz
Connectivity
SCI, SPI
EBI/EMI, QSPI, SCI, SPI, UART/USART
Peripherals
POR, WDT
POR, PWM, WDT
Number of I/O
38
16
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
512 x 8
-
RAM Size
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 3.6V
Data Converters
D/A 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LCC (J-Lead)
132-BQFP Bumpered
Supplier Device Package
52-PLCC (19.13x19.13)
132-PQFP (24.13x24.13)